Harwin Plc Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M22-2010605

Description
Manufacturer: Harwin Inc. Win Source Part Number: 1332604-M22-2010605 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 6 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Mated Stacking Heights: 5.9mm, 8.6mm Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Mounting: Through Hole Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Insulation Color: Black Shrouding: Unshrouded Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.331" (8.40mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 952-2277,M222010605, 2266-M22-2010605,M22 F2010605 Base Product Number: M22-201 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Win Source Part Number: 1332604-M22-2010605 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 6 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Mated Stacking Heights: 5.9mm, 8.6mm Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Mounting: Through Hole Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Insulation Color: Black Shrouding: Unshrouded Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.331" (8.40mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 952-2277,M222010605, 2266-M22-2010605,M22 F2010605 Base Product Number: M22-201 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332604-M22-2010605 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332604-M22-2010605
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332604-M22-2010605
Manufacturer: Harwin Inc. Win Source Part Number: 1332604-M22-2010605 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 6 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Mated Stacking Heights: 5.9mm, 8.6mm Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Mounting: Through Hole Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Insulation Color: Black Shrouding: Unshrouded Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.331" (8.40mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 952-2277,M222010605, 2266-M22-2010605,M22 F2010605 Base Product Number: M22-201 RoHS Status: ROHS3 Compliant

Manufacturer: Harwin Inc.
Win Source Part Number: 1332604-M22-2010605
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 6
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Mated Stacking Heights: 5.9mm, 8.6mm
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Mounting: Through Hole
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Insulation Color: Black
Shrouding: Unshrouded
Contact Length - Post: 0.134" (3.40mm)
Overall Contact Length: 0.331" (8.40mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 952-2277,M222010605,2266-M22-2010605,M22F2010605
Base Product Number: M22-201
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers & Wire Housings - M22-2010605 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M22-2010605
Headers & Wire Housings M22-2010605
2.00mm (0.079) Pitch SIL Vertical 3.5mm

2.00mm (0.079) Pitch SIL Vertical 3.5mm

Buy Now
Headers & Wire Housings - M22-2010605 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M22-2010605
Headers & Wire Housings M22-2010605
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Header, 6Pos, 1Row, 2Mm Rohs Compliant Harwin - 69AH8928 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2Mm Rohs Compliant Harwin
69AH8928
Connector, Header, 6Pos, 1Row, 2Mm Rohs Compliant Harwin 69AH8928
CONNECTOR, HEADER, 6POS, 1ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, HEADER, 6POS, 1ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site
Headers, Male Pins - M22-2010605 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M22-2010605
Headers, Male Pins M22-2010605
CONN HEADER VERT 6POS 2MM

CONN HEADER VERT 6POS 2MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1332604-M22-2010605 M22-2010605 69AH8928 M22-2010605
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Connector, Header, 6Pos, 1Row, 2Mm Rohs Compliant Harwin Headers, Male Pins
Product Type IC Headers IC Headers IC Headers IC Headers; Header, Cuttable
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Current Rating 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

K Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
DDR4 - 10145891-1001J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details
612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Male 18 AWG Straight Crimp Power Contact - G125-1500005 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
2 suppliers