HARWIN Headers & Wire Housings M20-9763646

Description
2.54mm (0.1) Pitch DIL Vertical Through
Request a Quote
Description
2.54mm (0.1) Pitch DIL Vertical Through
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9763646 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9763646
Headers & Wire Housings M20-9763646
2.54mm (0.1) Pitch DIL Vertical Through

2.54mm (0.1) Pitch DIL Vertical Through

Buy Now
Connector, Header, 72Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6801 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 72Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6801
Connector, Header, 72Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6801
CONNECTOR, HEADER, 72POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:72Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 72POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:72Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-9763646 29AH6801
Product Name Headers & Wire Housings Connector, Header, 72Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV11605L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
DIL Sockets - 1831565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Wire-Board Conn, Header, 26Pos, 2.54Mm; Connector Type Amphenol Communications Solutions - 65K9320 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details
Triple Turret Terminal .062
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details