HARWIN Headers & Wire Housings M20-8770546

Description
2.54mm (0.1) Pitch SIL SMT Pin Header,
Request a Quote
Description
2.54mm (0.1) Pitch SIL SMT Pin Header,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-8770546 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8770546
Headers & Wire Housings M20-8770546
2.54mm (0.1) Pitch SIL SMT Pin Header,

2.54mm (0.1) Pitch SIL SMT Pin Header,

Buy Now
Connector, Header, 5Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6776 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6776
Connector, Header, 5Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6776
CONNECTOR, HEADER, 5POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:5Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-8770546 29AH6776
Product Name Headers & Wire Housings Connector, Header, 5Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting SMT SMT; Surface Mount
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - 102161-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details