Harwin Plc Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M22-2011205

Description
Win Source Part Number: 996478-M22-2011205 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: M22 Number of Positions: 12 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Mated Stacking Heights: 5.9mm, 8.6mm Material Flammability Rating: UL94 V-0 Standard Package: 500 Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.331" (8.40mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Other Names: M22-2011205-ND,952-3 312,M22F2011205 Base Product Number: M22-201
Request a Quote Datasheet
Description
Win Source Part Number: 996478-M22-2011205 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: M22 Number of Positions: 12 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Mated Stacking Heights: 5.9mm, 8.6mm Material Flammability Rating: UL94 V-0 Standard Package: 500 Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.331" (8.40mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Other Names: M22-2011205-ND,952-3 312,M22F2011205 Base Product Number: M22-201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 996478-M22-2011205 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
996478-M22-2011205
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 996478-M22-2011205
Win Source Part Number: 996478-M22-2011205 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: M22 Number of Positions: 12 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Mated Stacking Heights: 5.9mm, 8.6mm Material Flammability Rating: UL94 V-0 Standard Package: 500 Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.331" (8.40mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Other Names: M22-2011205-ND,952-3 312,M22F2011205 Base Product Number: M22-201

Win Source Part Number: 996478-M22-2011205
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: M22
Number of Positions: 12
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Mated Stacking Heights: 5.9mm, 8.6mm
Material Flammability Rating: UL94 V-0
Standard Package: 500
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.134" (3.40mm)
Overall Contact Length: 0.331" (8.40mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Other Names: M22-2011205-ND,952-3312,M22F2011205
Base Product Number: M22-201

Buy Now Datasheet
Headers & Wire Housings - M22-2011205 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M22-2011205
Headers & Wire Housings M22-2011205
2.00mm (0.079) Pitch SIL Vertical 3.5mm

2.00mm (0.079) Pitch SIL Vertical 3.5mm

Buy Now
Connector, Header, 12Pos, 1Row, 2Mm Rohs Compliant Harwin - 69AH8931 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 1Row, 2Mm Rohs Compliant Harwin
69AH8931
Connector, Header, 12Pos, 1Row, 2Mm Rohs Compliant Harwin 69AH8931
CONNECTOR, HEADER, 12POS, 1ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, HEADER, 12POS, 1ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 996478-M22-2011205 M22-2011205 69AH8931
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Connector, Header, 12Pos, 1Row, 2Mm Rohs Compliant Harwin
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 1 amps
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
PCB Headers & Receptacles - 103167-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details
Backplane Conn, Header, 24S+4P; Product Range Amphenol Communications Solutions - 62K6096 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details