HARWIN Headers & Wire Housings M20-9760942

Description
2.54mm (0.1) Pitch DIL Vertical Through
Request a Quote
Description
2.54mm (0.1) Pitch DIL Vertical Through
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9760942 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9760942
Headers & Wire Housings M20-9760942
2.54mm (0.1) Pitch DIL Vertical Through

2.54mm (0.1) Pitch DIL Vertical Through

Buy Now
Connector, Header, 18Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6796 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 18Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6796
Connector, Header, 18Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6796
CONNECTOR, HEADER, 18POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:18Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 18POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:18Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-9760942 29AH6796
Product Name Headers & Wire Housings Connector, Header, 18Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting Through-Hole Through-Hole; Through Hole
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - 102541-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Conn, Ffc/fpc, R/a Hdr, 2Row, 30Pos; Pitch Spacing Amphenol Communications Solutions - 65AJ7492 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount Right Angle
View Details