HARWIN Headers & Wire Housings M20-8760242

Description
Headers & Wire Housings
Request a Quote
Description
Headers & Wire Housings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-8760242 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8760242
Headers & Wire Housings M20-8760242
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M20-8760242 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8760242
Headers & Wire Housings M20-8760242
2.54mm (0.1) Pitch DIL SMT Pin Header,

2.54mm (0.1) Pitch DIL SMT Pin Header,

Buy Now
Connector, Header, 4Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6767 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6767
Connector, Header, 4Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6767
CONNECTOR, HEADER, 4POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-8760242 M20-8760242 29AH6767
Product Name Headers & Wire Housings Headers & Wire Housings Connector, Header, 4Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102694-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - B5741-234-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details