HARWIN Headers & Wire Housings M20-9760542

Description
2.54mm (0.1) Pitch DIL Vertical Through
Request a Quote
Description
2.54mm (0.1) Pitch DIL Vertical Through
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9760542 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9760542
Headers & Wire Housings M20-9760542
2.54mm (0.1) Pitch DIL Vertical Through

2.54mm (0.1) Pitch DIL Vertical Through

Buy Now
Connector, Header, 10Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6794 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6794
Connector, Header, 10Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6794
CONNECTOR, HEADER, 10POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-9760542 29AH6794
Product Name Headers & Wire Housings Connector, Header, 10Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting Through-Hole Through-Hole; Through Hole
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
DDR4 TH - 10153520-2201013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
IC Socket Adapters - 4017793 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
D Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL
Operating Temperature 200 C (392 F)
View Details