Harwin Plc Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M20-9960645

Description
Win Source Part Number: 1073433-M20-9960645 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: M20 Number of Positions: 6 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Unshrouded Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): M20-9990645; M20-9960545; 22-05-2061; 171857-0006; 22-28-8062; M20-9990646M20-99606 45.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Other Names: M209960645,952-2247 Base Product Number: M20-996
Request a Quote Datasheet
Description
Win Source Part Number: 1073433-M20-9960645 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: M20 Number of Positions: 6 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Unshrouded Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): M20-9990645; M20-9960545; 22-05-2061; 171857-0006; 22-28-8062; M20-9990646M20-99606 45.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Other Names: M209960645,952-2247 Base Product Number: M20-996
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1073433-M20-9960645 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1073433-M20-9960645
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1073433-M20-9960645
Win Source Part Number: 1073433-M20-9960645 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: M20 Number of Positions: 6 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Polyamide (PA6T), Nylon 6T Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Unshrouded Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): M20-9990645; M20-9960545; 22-05-2061; 171857-0006; 22-28-8062; M20-9990646M20-99606 45.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Other Names: M209960645,952-2247 Base Product Number: M20-996

Win Source Part Number: 1073433-M20-9960645
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: M20
Number of Positions: 6
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Unshrouded
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
Alternative Parts (Cross-Reference): M20-9990645; M20-9960545; 22-05-2061; 171857-0006; 22-28-8062; M20-9990646M20-9960645.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Other Names: M209960645,952-2247
Base Product Number: M20-996

Buy Now Datasheet
Headers & Wire Housings - M20-9960645 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9960645
Headers & Wire Housings M20-9960645
2.54mm (0.1) Pitch SIL Horizontal Throu

2.54mm (0.1) Pitch SIL Horizontal Throu

Buy Now
Connector, Header, 6Pos, 1Row, 2.54Mm; Pitch Spacing Harwin - 65AC6161 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2.54Mm; Pitch Spacing Harwin
65AC6161
Connector, Header, 6Pos, 1Row, 2.54Mm; Pitch Spacing Harwin 65AC6161
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1073433-M20-9960645 M20-9960645 65AC6161
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Connector, Header, 6Pos, 1Row, 2.54Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole; Through Hole, Right Angle Through-Hole; Through Hole
Current Rating 3 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 41AH9940 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
PCB Headers & Receptacles - 103166-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers