Powell Electronics, Inc. Datasheets for IC Sockets and Headers

IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips.
IC Sockets and Headers: Learn more

Page: 1 50 100 150 200 210 220 230 240 250 260 268 269 270 271 272 273 274 275 276 277 278 279 280 290 300 310 320 330 340 350 400 450 500 532
Product Name Notes
0.5mm Pitch DIL Vertical SMT Female Asse
0.5mm Pitch DIL Vertical SMT Male Assemb
1.00mm Pitch DIL Female Crimp Housing, 1
1.00mm Pitch DIL Female Crimp Housing, 5
1.00mm Pitch DIL Vertical SMT Pin Header
1.00mm Pitch DIL Vertical SMT Socket Ass
1.00mm Pitch SIL Female Crimp Housing, 1
1.00mm Pitch SIL Female Crimp Housing, 2
1.00mm Pitch SIL Female Crimp Housing, 3
1.00mm Pitch SIL Female Crimp Housing, 4
1.00mm Pitch SIL Female Crimp Housing, 5
1.00mm Pitch SIL Female Crimp Housing, 6
1.00mm Pitch SIL Female Crimp Housing, 8
1.00mm Pitch SIL Horizontal SMT Pin Head
1.00mm Pitch SIL Vertical SMT Pin Header
1.25mm Pitch Female Crimp Contact, tin,
1.25mm Pitch SIL Female Crimp Housing, 1
1.25mm Pitch SIL Female Crimp Housing, 2
1.25mm Pitch SIL Female Crimp Housing, 3
1.25mm Pitch SIL Female Crimp Housing, 4
1.25mm Pitch SIL Female Crimp Housing, 5
1.25mm Pitch SIL Female Crimp Housing, 6
1.25mm Pitch SIL Female Crimp Housing, 8
1.25mm Pitch SIL Vertical SMT Pin Header
1.25mm Pitch SIL Vertical Throughboard P
1.27mm (0.05) Pitch Closed Top Jumper S
1.27mm (0.05) Pitch DIL Vertical SMT So
1.27mm (0.05) Pitch DIL Vertical Throug
1.27mm (0.05) Pitch SIL Vertical SMT So
1.27mm (0.05) Pitch SIL Vertical Throug
1.27mm Pitch CrimpFlex Dual Row Housing,
1.27mm Pitch CrimpFlex Dual Row Latching
2.00mm (0.079) Pitch DIL Female Crimp H
2.00mm (0.079) Pitch DIL Horizontal 2.4
2.00mm (0.079) Pitch DIL Horizontal 3mm
2.00mm (0.079) Pitch DIL Horizontal SMT
2.00mm (0.079) Pitch DIL Vertical 2.4mm
2.00mm (0.079) Pitch DIL Vertical 2.6mm
2.00mm (0.079) Pitch DIL Vertical 3.5mm
2.00mm (0.079) Pitch DIL Vertical SMT P
2.00mm (0.079) Pitch DIL Vertical SMT S
2.00mm (0.079) Pitch Female Crimp Conta
2.00mm (0.079) Pitch SIL Female Crimp H
2.00mm (0.079) Pitch SIL Female Latchin
2.00mm (0.079) Pitch SIL Horizontal 2.4
2.00mm (0.079) Pitch SIL Horizontal 3mm
2.00mm (0.079) Pitch SIL Horizontal SMT
2.00mm (0.079) Pitch SIL Vertical 2.4mm
2.00mm (0.079) Pitch SIL Vertical 2.6mm
Headers & Wire Housings
M300 - 3mm Pitch - DIL Female Crimp Hous
M300 - 3mm Pitch - DIL Female Throughboa
M300 - 3mm Pitch - DIL Male Crimp Housin
M300 - 3mm Pitch - DIL Male Throughboard
M300 - 3mm Pitch - Female Crimp Contact,
M300 - 3mm Pitch - Male Crimp Contact, s
M300 - 3mm Pitch - SIL Female Crimp Hous
M300 - 3mm Pitch - SIL Female Throughboa
M300 - 3mm Pitch - SIL Male Crimp Housin
M300 - 3mm Pitch - SIL Male Throughboard

<< Prev Next >>