Win Source Part Number: 1351536-M20-7910542R
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: M20
Number of Positions: 5
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Standard Package: 1,300
Insulation Material: Polyamide (PA9T) , Nylon 9T, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 0.59µin (0.015µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 80.0µin (2.03µm)
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle
Insulation Height: 0.098" (2.50mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: M20-791
2.54mm (0.1) Pitch SIL Horizontal SMT S
| Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1351536-M20-7910542R | M20-7910542R |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Headers & Wire Housings |
| Product Type | IC Headers | IC Headers |
| Socket Type | Receptacle | |
| Mounting | SMT; Surface Mount, Right Angle | SMT |
| Current Rating | 3 amps |