Harwin Plc Headers & Wire Housings M20-7880446

Description
2.54mm (0.1) Pitch DIL Horizontal Throu
Request a Quote Datasheet
Description
2.54mm (0.1) Pitch DIL Horizontal Throu
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-7880446 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-7880446
Headers & Wire Housings M20-7880446
2.54mm (0.1) Pitch DIL Horizontal Throu

2.54mm (0.1) Pitch DIL Horizontal Throu

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1357326-M20-7880446 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1357326-M20-7880446
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1357326-M20-7880446
Win Source Part Number: 1357326-M20-7880446 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Harwin Inc. Series: M20 Package: Tube Product Status: Active Base Product Number: M20-788 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: General Purpose, Industrial, Telecommunications REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Board or Cable Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 8 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.232" (5.90mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Polyamide (PA6T), Nylon 6T Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 1000V

Win Source Part Number: 1357326-M20-7880446
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Harwin Inc.
Series: M20
Package: Tube
Product Status: Active
Base Product Number: M20-788
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
Applications: General Purpose, Industrial, Telecommunications
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3A
Style: Board to Board or Cable
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 8
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.232" (5.90mm)
Contact Shape: Square
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Contact Material: Phosphor Bronze
Insulation Material: Polyamide (PA6T), Nylon 6T
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Voltage Rating: 1000V

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-7880446 1357326-M20-7880446
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
PCB Headers & Receptacles - 103167-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers