HARWIN Headers & Wire Housings M20-9990745

Description
2.54mm (0.1) Pitch SIL Vertical Through
Request a Quote
Description
2.54mm (0.1) Pitch SIL Vertical Through
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9990745 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9990745
Headers & Wire Housings M20-9990745
2.54mm (0.1) Pitch SIL Vertical Through

2.54mm (0.1) Pitch SIL Vertical Through

Buy Now
Connector, Header, 7Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6818 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6818
Connector, Header, 7Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6818
CONNECTOR, HEADER, 7POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:7Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 7POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:7Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-9990745 29AH6818
Product Name Headers & Wire Housings Connector, Header, 7Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting Through-Hole Through-Hole; Through Hole
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103149-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - G125-96410F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details