The Win Source Electronics part number 1332496-M20-8770342 is a rectangular connector header designed for board-to-board and board-to-wire applications. It features a 2.54mm (0.1,Äù) pitch with male pins made of brass, and a gold contact finish for reliable connectivity. The connector is suitable for surface mount applications and has a maximum current rating of 3A per contact. It operates within a temperature range of -40°C to +105°C and is constructed from high-temperature thermoplastic with a UL94 V-0 flammability rating. The connector is unshrouded and has a contact length of 5.80mm. It is packaged in bulk with a standard quantity of 1,000 units. The product is RoHS3 compliant and REACH unaffected, making it suitable for various electronic applications.
2.54mm (0.1) Pitch SIL SMT Pin Header,
Manufacturer: Harwin Inc.
Win Source Part Number: 1332496-M20-8770342
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 3
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Mated Stacking Heights: 11.63mm, 12.23mm, 12.63mm, 18.13mm
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Mounting: Surface Mount
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.228" (5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 952-1951,M208770342
Base Product Number: M20-877
RoHS Status: ROHS3 Compliant
CONN HEADER SMD 3POS 2.54MM
| Powell Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | M20-8770342 | M20-8770342 | 1332496-M20-8770342 | M20-8770342 |
| Product Name | Headers & Wire Housings | Headers & Wire Housings | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Headers, Male Pins |
| Product Type | IC Headers | IC Headers | IC Headers | IC Headers; Header, Cuttable |
| Mounting | SMT | Surface Mount | SMT; Solder; Surface Mount | |
| RoHS Compliant | RoHS Compliant | |||
| Current Rating | 3 amps | 3 amps |