HARWIN Headers & Wire Housings M20-9770446

Description
Headers & Wire Housings
Request a Quote
Description
Headers & Wire Housings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9770446 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9770446
Headers & Wire Housings M20-9770446
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M20-9770446 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9770446
Headers & Wire Housings M20-9770446
2.54mm (0.1) Pitch SIL Vertical Through

2.54mm (0.1) Pitch SIL Vertical Through

Buy Now
Connector, Header, 4Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6805 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6805
Connector, Header, 4Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6805
CONNECTOR, HEADER, 4POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-9770446 M20-9770446 29AH6805
Product Name Headers & Wire Housings Headers & Wire Housings Connector, Header, 4Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole Through-Hole; Through Hole
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Header, 24Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9780 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - G125-FS12605F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details