Harwin Plc Headers & Wire Housings M20-8770342R

Description
2.54mm (0.1) Pitch SIL SMT Pin Header,
Request a Quote
Description
2.54mm (0.1) Pitch SIL SMT Pin Header,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-8770342R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8770342R
Headers & Wire Housings M20-8770342R
2.54mm (0.1) Pitch SIL SMT Pin Header,

2.54mm (0.1) Pitch SIL SMT Pin Header,

Buy Now
Headers & Wire Housings - M20-8770342R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8770342R
Headers & Wire Housings M20-8770342R
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Header, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6775 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6775
Connector, Header, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6775
CONNECTOR, HEADER, 3POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site
Connector, Header, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 69AH1644 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
69AH1644
Connector, Header, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 69AH1644
CONNECTOR, HEADER, 3POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-8770342R M20-8770342R 29AH6775
Product Name Headers & Wire Housings Headers & Wire Housings Connector, Header, 3Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details