HARWIN Headers & Wire Housings M20-8760546

Description
2.54mm (0.1) Pitch DIL SMT Pin Header,
Request a Quote
Description
2.54mm (0.1) Pitch DIL SMT Pin Header,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-8760546 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8760546
Headers & Wire Housings M20-8760546
2.54mm (0.1) Pitch DIL SMT Pin Header,

2.54mm (0.1) Pitch DIL SMT Pin Header,

Buy Now
Connector, Header, 10Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6772 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6772
Connector, Header, 10Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6772
CONNECTOR, HEADER, 10POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-8760546 29AH6772
Product Name Headers & Wire Housings Connector, Header, 10Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting SMT SMT; Surface Mount
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Standard Board Mount - D25S13A4PV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
IC & Component Sockets - D2814-42 - Powell Electronics, Inc.
Specs
Product Type IC Socket
View Details
Forked Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details