HARWIN Headers & Wire Housings M20-9982045

Description
Headers & Wire Housings
Request a Quote
Description
Headers & Wire Housings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9982045 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9982045
Headers & Wire Housings M20-9982045
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M20-9982045 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9982045
Headers & Wire Housings M20-9982045
2.54mm (0.1) Pitch DIL Vertical Through

2.54mm (0.1) Pitch DIL Vertical Through

Buy Now
Connector, Header, 40Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6816 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6816
Connector, Header, 40Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6816
CONNECTOR, HEADER, 40POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M20-9982045 M20-9982045 29AH6816
Product Name Headers & Wire Housings Headers & Wire Housings Connector, Header, 40Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole Through-Hole; Through Hole
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Conn, R/a Header, 4Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9783 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - G125-FS11005F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.031
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details