Powell Electronics, Inc. Datasheets for IC Sockets and Headers
IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips.
IC Sockets and Headers: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
260
269
270
271
272
273
274
275
276
277
278
279
280
281
290
300
310
320
330
340
350
400
450
500
532
| Product Name | Notes |
|---|---|
| 1.27 x 2.54mm (0.05 x 0.1) Pitch DIL V | |
| 1.27mm (0.05) Pitch DIL Female IDC Ribb | |
| 1.27mm (0.05) Pitch DIL Female-to-Femal | |
| 1.27mm (0.05) Pitch DIL Female-to-Male | |
| 1.27mm (0.05) Pitch DIL Horizontal Thro | |
| 1.27mm (0.05) Pitch DIL Male IDC Ribbon | |
| 1.27mm (0.05) Pitch DIL Vertical Male S | |
| 1.27mm (0.05) Pitch DIL Vertical Male T | |
| 1.27mm (0.05) Pitch DIL Vertical SMT Pi | |
| 1.27mm (0.05) Pitch DIL Vertical SMT So | |
| 1.27mm (0.05) Pitch DIL Vertical Throug | |
| 1.27mm (0.05) Pitch SIL Horizontal Thro | |
| 1.27mm (0.05) Pitch SIL Vertical SMT Pi | |
| 1.27mm (0.05) Pitch SIL Vertical SMT So | |
| 1.27mm (0.05) Pitch SIL Vertical Throug | |
| 2.54mm (0.1) Pitch Closed Top Jumper So | |
| 2.54mm (0.1) Pitch Open Top Jumper Sock | |
| Datamate J-Tek DIL Female Crimp Connecto | |
| Datamate J-Tek DIL Female Vertical 3mm T | |
| Datamate J-Tek DIL Female Vertical 4.5mm | |
| Datamate J-Tek DIL Female Vertical SMT C | |
| Datamate J-Tek Male Crimp Contact, Large | |
| Datamate J-Tek Male Crimp Contact, Small | |
| Datamate L-Tek Locking Latch - not recom | |
| Datamate L-Tek Male Crimp Contact, Large | |
| Datamate L-Tek Male Crimp Contact, Small | |
| Datamate L-Tek Strain Relief Strap, tin | |
| Datamate L-Tek, J-Tek dummy Female Throu | |
| Datamate L-Tek, J-Tek Female Crimp Conta | |
| Headers & Wire Housings | |
| Special Packaging - Datamate L-Tek crimp |
| << Prev | Next >> |