HARWIN Headers & Wire Housings M20-9960245

Description
2.54mm (0.1) Pitch SIL Horizontal Throu
Request a Quote
Description
2.54mm (0.1) Pitch SIL Horizontal Throu
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-9960245 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-9960245
Headers & Wire Housings M20-9960245
2.54mm (0.1) Pitch SIL Horizontal Throu

2.54mm (0.1) Pitch SIL Horizontal Throu

Buy Now
Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin - 29AH6809 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
29AH6809
Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin 29AH6809
CONNECTOR, HEADER, 2POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2.54MM, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:2Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-9960245 29AH6809
Product Name Headers & Wire Housings Connector, Header, 2Pos, 2.54Mm, 1Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Hard Metric Connector, Header, 24 Position; Product Range Amphenol Communications Solutions - 06M1865 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 24
View Details
Specs
Product Type IC Headers
View Details