HARWIN Headers & Wire Housings M20-8750242

Description
2.54mm (0.1) Pitch DIL SMT Pin Header w
Request a Quote
Description
2.54mm (0.1) Pitch DIL SMT Pin Header w
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M20-8750242 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M20-8750242
Headers & Wire Housings M20-8750242
2.54mm (0.1) Pitch DIL SMT Pin Header w

2.54mm (0.1) Pitch DIL SMT Pin Header w

Buy Now
Connector, Header, 4Pos, 2.54Mm, 2Row; Pitch Spacing Harwin - 29AH6763 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
29AH6763
Connector, Header, 4Pos, 2.54Mm, 2Row; Pitch Spacing Harwin 29AH6763
CONNECTOR, HEADER, 4POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2.54MM, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Header; Product Range:M20 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M20-8750242 29AH6763
Product Name Headers & Wire Housings Connector, Header, 4Pos, 2.54Mm, 2Row; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
PCB Headers & Receptacles - 1017008-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details
2 suppliers