3-way ball valve with horizontal/L-port, 100-230V AC, 50-60 Hz, manual emergency override, solvent cement sockets, and electric actuator EA25; body size 20 mm (1/2 inch), weight 2.149 kg, dimensions 58 mm width, 240 mm height, and 180 mm length; flow coefficient kv=75 at Δp=1 bar.
Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199167113 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.28 inch (58.00 mm) |