PVC-U ball valve with 100-230V electrical actuation, manual emergency override, and solvent cement sockets conforming to ISO standards, featuring IP68 rating, a factory-set 90° control range, position feedback, and integrated stainless steel mounting inserts. For the 40 mm (1.5 inch) bore size, the valve has a kv-value of 1600 l/min at Δp=1 bar and a weight of 3.154 kg with EPDM seals, or 3.168 kg with FKM seals.
100-230V With manual emergency override With solvent cement sockets PVC-U ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199179007 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |