3-way ball valve with horizontal L-port, designed for 24V AC/DC operation, featuring a manual emergency override and solvent cement sockets in metric sizing. The valve includes integrated stainless steel mounting inserts, a heating element, and position feedback for open, close, and middle states. It is factory-set for a 90° control range with basic position A-C open and activated position B-C open. The specific model 199167348 corresponds to a 63 mm nominal pipe size (2 inch), with a kv-value of 1230 l/min at Δp=1 bar, overall dimensions of 273 mm height, 124 mm diameter, and mounting details including L6=122 mm and L8=33 mm. Weight is 4.042 kg. Optional accessories include fail-safe return, monitoring board, position controller, and Profibus DP board.
Horizontal/L-port 24V With manual emergency override With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199167348 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 4.88 inch (124.00 mm) |