3-way ball valve with T-port, manual emergency override, solvent cement sockets, and electric actuator EA25, designed for operation at 100-230V, 50-60Hz. The valve has a 25mm bore (1 inch nominal), a pressure rating of 10 bar, and a flow coefficient (kv) of 793 l/min at Δp=1 bar. It measures 32mm in diameter, 240mm in height, and 151mm in length, with a weight of 2.486 kg. All positions are adjustable via limit switches, and it includes integrated stainless steel mounting inserts, position feedback, and a heating element. Flow paths activate from A-B-C to B-C when energized.
Horizontal/T-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199167145 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.68 inch (68.00 mm) |