3-way ball valve with T-port, designed for flow control with manual emergency override and solvent cement sockets compliant with ASTM standards. Operates on 100-230V, 50-60Hz, with a factory-set 90° control range and integrated stainless steel mounting inserts. The valve has a nominal size of 25 mm (1 inch), a pressure rating of 10 bar, and a kv-value of 793 l/min at Δp=1 bar. Dimensions include a height of 240 mm, length of 161 mm, and mounting hole spacing of 105 mm. Weight is 2.439 kg with EPDM seals, and position feedback and heating element are included.
Horizontal/T-port 100-230V With manual emergency override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199167425 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |