PVC-U ball valve with 100-230V electric actuation, manual emergency override, solvent cement sockets compliant with ISO, IP68 rating, and a 90° factory-set control range. Includes position feedback and integrated stainless steel mounting inserts. The 199179013 variant corresponds to a 15 mm (1/2 inch) bore with a kv-value of 185 l/min at Δp=1 bar, weighs 2.462 kg with EPDM seal, and uses an EA25 actuator with mounting dimensions of 25 mm B3, 50 mm DE1, and 122 mm E.
100-230V With manual emergency override With solvent cement sockets PVC-U ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199179013 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 0.79 inch (20.00 mm) |