The 199180009 is a standard ball valve in the PROGEF series, designed for use with fusion sockets PP-H ISO and rated for 10 bar pressure. It has a nominal diameter of 65 mm (2 1/2 inch) and a kv-value of 5000 l/min at Δp=1 bar. The actuator model is EA45, with dimensions including DE1=70 mm, E=166 mm, H=122 mm, and L=233 mm. The valve features an IP68 rating, manual emergency override, integrated stainless steel mounting inserts, a 90° control range, heating element, position feedback (Open/Close/Middle),
100-230V With manual emergency override With fusion sockets PP-H ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199180009 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 2.95 inch (75.00 mm) |