The 199180017 is a 50 mm (2 inch) ball valve with a 10 bar pressure rating and a kv-value of 1600 l/min, designed for use with PP-H ISO fusion sockets and operated by a 100-230V actuator with manual emergency override. It features an IP68 rating, integrated stainless steel mounting inserts, position feedback, and a factory-set 90° control range. The valve weighs 3.000 kg and uses FKM seals. The actuator model is EA25 with dimensions B3=25mm, DE1=97mm, E=83mm, and H=122mm.
100-230V With manual emergency override With fusion sockets PP-H ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199180017 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 1.97 inch (50.00 mm) |