Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 199170247

Description
Vertical/L-port 100-230V With manual emergency override With solvent cement sockets metric
Request a Quote
Description
Vertical/L-port 100-230V With manual emergency override With solvent cement sockets metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3-way ball valve in PVC-U with L-port configuration, rated for 100-230V AC and 50-60Hz, featuring manual emergency override and solvent cement sockets. The valve has a nominal bore size of 40 mm and a flow coefficient (kⁿ) of 667 l/min at Δp = 1 bar, with a maximum pressure rating of 10 bar. Dimensions include D = 97 mm, H = 251 mm, and H2 = 94 mm. It includes integrated stainless steel mounting inserts, position feedback, and a heating element. The body material is PVC-U with EPDM seals and weighs 3.203 kg.

Datasheet Summary
Powered by GS/AI

3-way ball valve in PVC-U with L-port configuration, rated for 100-230V AC and 50-60Hz, featuring manual emergency override and solvent cement sockets. The valve has a nominal bore size of 40 mm and a flow coefficient (kⁿ) of 667 l/min at Δp = 1 bar, with a maximum pressure rating of 10 bar. Dimensions include D = 97 mm, H = 251 mm, and H2 = 94 mm. It includes integrated stainless steel mounting inserts, position feedback, and a heating element. The body material is PVC-U with EPDM seals and weighs 3.203 kg.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 199170247 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
199170247
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 199170247
Vertical/L-port 100-230V With manual emergency override With solvent cement sockets metric

Vertical/L-port 100-230V With manual emergency override With solvent cement sockets metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 199170247
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543092 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543402 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514066 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 163543002 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 1.97 inch (50.00 mm)
View Details