3-way ball valve with T-port, rated for 100-230 V AC, 50-60 Hz, featuring a manual emergency override, solvent cement sockets, and an EA25 electric actuator. The valve has a 16 mm (1/2 inch) nominal bore, a maximum pressure rating of 10 bar, and a flow coefficient (kv) of 140 l/min at Δp=1 bar. Physical dimensions include a height of 231 mm and a length of 109 mm. Integrated stainless steel mounting inserts are included. The valve has position feedback (Open/Close/Middle) and a heating element. The body material is PVC-C, and the seal material is EPDM.
Horizontal/T-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199167152 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.97 inch (50.00 mm) |