The 199168196 is a 3-way ball valve in the Pro series, designed for 24V AC/DC operation with manual emergency override and fusion sockets in metric dimensions. The valve body is made of PP-H, has an L-port configuration, and is factory set for a 90° operating range. It features integrated stainless steel mounting inserts, a heating element, and position feedback for open, close, and middle states. For the 40mm bore size (d=40), the valve has a kv-value of 480 l/min at Δp=1 bar and weighs 2.548 kg. Dimensions include D=84mm, H=251mm, L=170mm, and L7=122mm. The valve is compatible with EPDM and FKM seals, with FKM seal code 196 for this variant.
Horizontal/L-port 24V With manual emergency override With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199168196 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 3.31 inch (84.00 mm) |