PVC-U ball valve with 100-230V actuation, manual emergency override, solvent cement sockets compliant with ISO standards, IP68 rating, and a 90° factory-set control range. The valve features position feedback (open/close/middle),
100-230V With manual emergency override With solvent cement sockets PVC-U ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199179010 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.54 inch (90.00 mm) |