PVC-U ball valve with 100-230V actuator, manual emergency override, solvent cement sockets conforming to ISO, and IP68 rating. The actuator includes a heating element, position feedback (open/close/middle),
100-230V With manual emergency override With solvent cement sockets PVC-U ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199179021 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.33 inch (110.00 mm) |