3-way ball valve with L-port, designed for 100-230V AC operation, featuring manual emergency override and solvent cement sockets in metric sizing. The valve has a 40 mm nominal bore (1 1/2 inch), a pressure rating of 10 bar, and a kv-value of 667 l/min at Δp=1 bar. It weighs 2.818 kg with FKM seals, and its dimensions include H=251 mm, L=157 mm, and L1=180 mm. Integrated stainless steel mounting inserts and position feedback (Open/Close/Middle) are included. Factory-set control range is 90°, with basic position B-C open and activated position A-C open.
Vertical/L-port 100-230V With manual emergency override With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199170257 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |