The 199168192 is a 3-way ball valve in the Pro series, designed for fluid control with horizontal L-port flow, 24V AC/DC operation, manual emergency override, and fusion sockets in metric dimensions. The valve body is made of PP-H and has a factory-set 90° switching angle with adjustable limit switches. It includes an integrated heating element and position feedback for open, close, and middle states. The valve has mounting inserts of stainless steel and is rated for a maximum pressure of 10 bar. Physical dimensions are 50 mm in diameter, 231 mm in height, and 110 mm in length, with a weight of 2.038 kg.
Horizontal/L-port 24V With manual emergency override With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199168192 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 1.97 inch (50.00 mm) |