3-way ball valve with T-port design, 24V AC/DC operation, manual emergency override, and fusion sockets for metric piping, constructed from PP-H with integrated stainless steel mounting inserts. Features a 90° actuation range, position feedback for open/close/middle states, and an integrated heating element. Dimensions include 15 mm bore, 20 mm outer diameter, 231 mm height, and 112 mm length, with a weight of 2.042 kg. Compatible with EA25 and SP233 codes for EPDM and FKM seat materials, respectively.
Horizontal/T-port 24V With manual emergency override With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199168223 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 1.97 inch (50.00 mm) |