The 199180149 is a 24V ball valve with manual emergency override and backing flanges of PP-St ISO with PP-H, featuring an IP68 rating, a factory-set 90° control range, integrated stainless steel mounting inserts, and position feedback for open, close, or middle states. It has a DN 65 size (2 1/2 inch), a PN 10 pressure rating, and a kv-value of 5000 l/min at Δp=1 bar. The valve uses EPDM seals and weighs 10.500 kg.
24V With manual emergency override With backing flanges PP-St ISO with PP-H
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199180149 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 2.95 inch (75.00 mm) |