3-way ball valve with T-port, designed for flow control in piping systems with solvent cement sockets, operated by an EA25 electric actuator and rated for 100-230V AC at 50-60Hz. The valve has a manual emergency override, integrated stainless steel mounting inserts, and includes a heating element with position feedback for open, close, and middle states. It features a 50 mm bore (DN 50), a pressure rating of 10 bar, and a flow coefficient (kv) of 3100 l/min at Δp=1 bar. Dimensions include a length of 261 mm, height of 273 mm, and weight of 4.867 kg. The nominal diameter is 50 mm, matching the 2-inch socket size.
Horizontal/T-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199167148 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 4.88 inch (124.00 mm) |