3-way ball valve with horizontal L-port, designed for flow control with manual emergency override and solvent cement sockets, rated for 100-230V AC, 50-60Hz, and configured for a 32 mm nominal bore with a kv-value of 480 l/min at Δp=1 bar. The valve includes integrated stainless steel mounting inserts, position feedback, and a heating element. Dimensions include a length of 181 mm, height of 251 mm, and a mounting hole pattern with M8 fasteners and a closest pipe size of 1 1/4 inch.
Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199167166 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 3.31 inch (84.00 mm) |