3-way ball valve with L-port, 24V AC/DC operation, manual emergency override, and fusion sockets, constructed ofPP-H material. The valve has a 90° actuation range with adjustable limit switches, integrated stainless steel mounting inserts, and includes a heating element with position feedback (Open/Close/Middle).
Horizontal/L-port 24V With manual emergency override With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199168194 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 2.28 inch (58.00 mm) |