3-way ball valve with T-port, 24V AC/DC electric actuator EA25, solvent cement sockets, and manual emergency override. Constructed in PVC-C with integrated stainless steel mounting inserts, featuring position feedback and a heating element. Physical dimensions are 124 mm in body diameter, 273 mm in height, and 261 mm in length, with a weight of 4.867 kg. Flow capacity at Δp=1 bar is 3100 l/min for a 63 mm bore. Operates with a 90° control range, factory-set to open A-B-C with activated position B-C. Compatible with EPDM or FKM seals; FKM version designated by Code 338.
Horizontal/T-port 24V With manual emergency override With solvent cement sockets metric With electric actuator EA25
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199167338 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 4.88 inch (124.00 mm) |