PVC-U ball valve with 100-230V AC actuator, manual emergency override, and solvent cement sockets conforming to ISO standards. The valve has an IP68 rating, factory-set 90° control range, integrated stainless steel mounting inserts, and position feedback for open, close, or middle positions. The 199179014 variant is a 20 mm (3/4 inch) bore with a kv-value of 350 l/min at 10 bar, weighs 2.563 kg with EPDM seal, and uses an EA25 actuator with dimensions of 25 mm B3, 58 mm DE1, and 122 mm E. Dimensions include H=231 mm, L=110 mm, and M6 threading. The actuator is rated for 180 mm Lz and 97 mm M1.
100-230V With manual emergency override With solvent cement sockets PVC-U ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199179014 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 0.98 inch (25.00 mm) |