The 3-way ball valve type 543 Pro PVC-U is a horizontal T-port valve with solvent cement sockets conforming to ASTM, designed for 100-230V AC, 50-60Hz operation with manual emergency override. It features a factory-set 90° control range, position feedback for open/close/middle states, and an integrated heating element. The part number 199167435 corresponds to the 25 mm bore size (1 inch) variant with a kv-value of 793 l/min at Δp=1 bar, weighing 2.439 kg with FKM seals. Dimensions include a height of 240 mm, maximum valve length of 161 mm, and mounting hole spacing of 105 mm with M6 threads. The valve body is constructed from PVC-U with stainless steel mounting inserts.
Horizontal/T-port 100-230V With manual emergency override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199167435 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |