3-way ball valve with T-port, 100-230V AC, electric actuator EA25, solvent cement sockets, and manual emergency override. Dimensions: 68 mm diameter, 240 mm height, 151 mm length, with 1-inch pipe connection. Includes integrated stainless steel mounting inserts, position feedback, and heating element. Flow capacity (kv-value) is 793 l/min at 10 bar differential pressure. Weight is 2.486 kg.
Horizontal/T-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199167155 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.68 inch (68.00 mm) |