Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 199167028

Description
Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25
Request a Quote
Description
Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3-way ball valve with L-port, designed for use with solvent cement sockets, featuring an electric actuator EA25 and manual emergency override. Operates on 100-230V, 50-60Hz with a 90° control range and position feedback. Body material is PVC-U, with EPDM seals and integrated stainless steel mounting inserts. Flow rate (kv-value) is 1230 l/min at 10 bar pressure drop. Dimensions are 124 mm outer diameter, 273 mm height, and 261 mm length. Weight is 5.043 kg.

Datasheet Summary
Powered by GS/AI

3-way ball valve with L-port, designed for use with solvent cement sockets, featuring an electric actuator EA25 and manual emergency override. Operates on 100-230V, 50-60Hz with a 90° control range and position feedback. Body material is PVC-U, with EPDM seals and integrated stainless steel mounting inserts. Flow rate (kv-value) is 1230 l/min at 10 bar pressure drop. Dimensions are 124 mm outer diameter, 273 mm height, and 261 mm length. Weight is 5.043 kg.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 199167028 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
199167028
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 199167028
Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25

Horizontal/L-port 100-230V With manual emergency override With solvent cement sockets metric With electric actuator EA25

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 199167028
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543217 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369031 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 10.98 inch (279.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 163375020 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 3.15 inch (80.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543093 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.28 inch (58.00 mm)
View Details