3-way ball valve with L-port, 24V AC/DC electric actuator EA25, solvent cement sockets, and manual emergency override, for pipe sizes 25 mm (1 inch). Valve has a kv-value of 470 l/min at Δp=1 bar, weighs 2.256 kg with EPDM seals and 2.128 kg with FKM seals, and features position feedback and integrated stainless steel mounting inserts. Dimensions include d=25 mm, D=58 mm, H=240 mm, and L=131 mm. The control range is factory-set to 90°, with A-C open in basic position and B-C open when activated.
Horizontal/L-port 24V With manual emergency override With solvent cement sockets metric With electric actuator EA25
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199167214 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |