3-way ball valve with T-port, designed for 100-230V, 50-60Hz operation, featuring manual emergency override and solvent cement sockets compliant with ASTM standards. The valve has a 50mm pipe size (2 inch), a pressure rating of 10 bar, and a kv-value of 3100 l/min at Δp=1 bar. It includes integrated stainless steel mounting inserts, a heating element, and position feedback for open/close/middle states. Dimensions include a total height of 273 mm and a length of 261 mm. The body is made of PVC-U with FKM seals. The valve supports optional accessories such as a fail-safe return unit or Profibus DP board.
Horizontal/T-port 100-230V With manual emergency override With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199167438 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |