Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032783-AHF2815D/HBB
Efficiency: 78 %
Output Power: 20 W
Categories: Board Mount Modules
Max Input Voltage: 40 V
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Input Voltage: 16 V
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1032783-AHF2815D/HBB |
| Product Name | Board Mount Modules - AHF2815D/HBB |
| Output Power | 20 watts |