An input voltage in the range of 5.6 V ≤ V I ≤ 45 V is transformed to V Q2 = 5.0 V ( ± 2%) and V Q1 = 3.3 V ± 3% (TLE 4473 GV53) or VQ1 = 2.6 V ± 3% (TLE 4473 GV52). The device is also available with dual 5 V output voltage, please refer to the TLE 4473 GV55 data sheet. Two inhibit pins allow a flexible power management. Both outputs can independently be enabled or disabled. Thus the current consumption of the application can be reduced to a minimum. The quiescent current of the TLE 4473 with both outputs disabled is < 1 µ A. The TLE 4473 is designed to supply microprocessor systems and sensors under the severe conditions of automotive applications and is therefore equipped with additional protection functions against overload, short circuit and over temperature.
Summary of Features
Output 1: 300 mA, 3.3 V ( ± 3%) or 2.6 V ( ± 3%)
Output 2: 180 mA, 5 V ( ± 2%)
Low Quiescent Current Consumption
Disable Function Separately for Both Outputs
Wide Operation Range: up to 42 V
Very low Dropout Voltage
2 Independent Reset Circuits
Watchdog
Output Protected against Short Circuit
Wide Temperature Range: -40 ° C to 150 ° C
Over Temperature Protection
Overload Protection
Benefits
Robust Protection Features
Wide Input Operation and Temperature Range
Potential Applications
Automotive General
Applications
Automatic transmission hydraulic system
Automotive
Automotive body control module (BCM)
On-board charging (OBC) for electric vehicles
Designers who used this product also designed with
IPB120N04S4-01 | Automotive MOSFET
AIKW40N65DF5 | Automotive IGBT discretes
AIGW40N65F5 | Automotive IGBT discretes
IPD30N06S2-23 | Automotive MOSFET
IPB180N04S4-00 | Automotive MOSFET
IPD70P04P4-09 | Automotive MOSFET
TLE9471-3ES | OPTIREG™ Lite SBC
IPW65R080CFDA | Automotive MOSFET
BSS83P | Small signal/small power MOSFET
BSS84P | Small signal/small power MOSFET
IPB120N04S4-01 | Automotive MOSFET
AIKW40N65DF5 | Automotive IGBT discretes
AIGW40N65F5 | Automotive IGBT discretes
IPD30N06S2-23 | Automotive MOSFET
IPB180N04S4-00 | Automotive MOSFET
IPD70P04P4-09 | Automotive MOSFET
TLE9471-3ES | OPTIREG™ Lite SBC
IPW65R080CFDA | Automotive MOSFET
1 2 3
An input voltage in the range of 5.6 V ≤ V I ≤ 45 V is transformed to V Q2 = 5.0 V ( ± 2%) and V Q1 = 3.3 V ± 3% (TLE 4473 GV53) or VQ1 = 2.6 V ± 3% (TLE 4473 GV52). The device is also available with dual 5 V output voltage, please refer to the TLE 4473 GV55 data sheet. Two inhibit pins allow a flexible power management. Both outputs can independently be enabled or disabled. Thus the current consumption of the application can be reduced to a minimum. The quiescent current of the TLE 4473 with both outputs disabled is < 1 µ A. The TLE 4473 is designed to supply microprocessor systems and sensors under the severe conditions of automotive applications and is therefore equipped with additional protection functions against overload, short circuit and over temperature.
Summary of Features
- Output 1: 300 mA, 3.3 V ( ± 3%) or 2.6 V ( ± 3%)
- Output 2: 180 mA, 5 V ( ± 2%)
- Low Quiescent Current Consumption
- Disable Function Separately for Both Outputs
- Wide Operation Range: up to 42 V
- Very low Dropout Voltage
- 2 Independent Reset Circuits
- Watchdog
- Output Protected against Short Circuit
- Wide Temperature Range: -40 ° C to 150 ° C
- Over Temperature Protection
- Overload Protection
Benefits
- Robust Protection Features
- Wide Input Operation and Temperature Range
Potential Applications
Applications
- Automatic transmission hydraulic system
- Automotive
- Automotive body control module (BCM)
- On-board charging (OBC) for electric vehicles
Designers who used this product also designed with
- IPB120N04S4-01 |
Automotive MOSFET
- AIKW40N65DF5 |
Automotive IGBT discretes
- AIGW40N65F5 |
Automotive IGBT discretes
- IPD30N06S2-23 |
Automotive MOSFET
- IPB180N04S4-00 |
Automotive MOSFET
- IPD70P04P4-09 |
Automotive MOSFET
- TLE9471-3ES |
OPTIREG™ Lite SBC
- IPW65R080CFDA |
Automotive MOSFET
- BSS83P |
Small signal/small power MOSFET
- BSS84P |
Small signal/small power MOSFET
- IPB120N04S4-01 |
Automotive MOSFET
- AIKW40N65DF5 |
Automotive IGBT discretes
- AIGW40N65F5 |
Automotive IGBT discretes
- IPD30N06S2-23 |
Automotive MOSFET
- IPB180N04S4-00 |
Automotive MOSFET
- IPD70P04P4-09 |
Automotive MOSFET
- TLE9471-3ES |
OPTIREG™ Lite SBC
- IPW65R080CFDA |
Automotive MOSFET
1
2
3