Infineon Technologies AG Board Mount Modules - AHF2812D/CHB AHF2812D/CHB

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229904-AHF2812D/CHB Efficiency: 77 % Output Power: 20 W Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Input Voltage: 16 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229904-AHF2812D/CHB Efficiency: 77 % Output Power: 20 W Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Input Voltage: 16 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - AHF2812D/CHB - 1229904-AHF2812D/CHB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - AHF2812D/CHB
1229904-AHF2812D/CHB
Board Mount Modules - AHF2812D/CHB 1229904-AHF2812D/CHB
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229904-AHF2812D/CHB Efficiency: 77 % Output Power: 20 W Categories: Board Mount Modules Max Input Voltage: 40 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Input Voltage: 16 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229904-AHF2812D/CHB
Efficiency: 77 %
Output Power: 20 W
Categories: Board Mount Modules
Max Input Voltage: 40 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Input Voltage: 16 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1229904-AHF2812D/CHB
Product Name Board Mount Modules - AHF2812D/CHB
Output Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
DC to DC Converter - AAT1143IJS-2.5-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
3A 24V SOT-23 Boost DC-DC Converter IC - 739-LM2735YMF/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23
Output Voltage 24 volts
Input Voltage 5.5 volts
View Details
2 suppliers